The PCM1870 is a 16-bit low-power stereo audio ADC designed for portable digital audio applications, featuring a microphone bias, microphone amplifier, programmable gain control, auto level control, and pop noise reduction. It operates with an analog supply voltage of 2.4 V to 3.6 V and digital supply voltages of 1.71 V to 3.6 V, supporting sampling rates from 5 kHz to 50 kHz. The device provides a 90 dB dynamic range with A-weighted SNR, 87 dB channel separation, and supports I2S, left-justified, right-justified, and DSP data formats. It is available in a 24-pin VQFN package measuring 4 mm × 5 mm, with an operating temperature range of -40°C to 85°C. The PCM1870RHFRG4 is a variant of this series with a lead-free finish and RoHS compliance, sharing all key specifications of the PCM1870 family.
90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1870RHFRG4 |
| Product Name | PCM1870 90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter |