Texas Instruments Standard Linear and Logic Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments PCM1864DBT

Description
ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Description
ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments - 28AH4672 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments
28AH4672
Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments 28AH4672
ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

ADC, 24BIT, 192KSPS, TSSOP-30; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:I2C, SPI; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH4672
Product Name Adc, 24Bit, 192Ksps, Tssop-30; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details