Texas Instruments PCM1851A 101dB SNR Stereo ADC with 6x2 channel MUX and PGA PCM1851APJT

Description
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85
Request a Quote
Description
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1851APJT is a high-performance, low-cost stereo analog-to-digital converter (ADC) designed for audio applications. It features a 24-bit delta-sigma architecture with a maximum sampling rate of 96 kHz and supports multiple data formats including left-justified, I¬=S, and right-justified. The device includes a 6-channel single-ended multiplexer and a programmable-gain amplifier (PGA) with a gain range from -11 dB to +11 dB. The PCM1851APJT operates with dual power supplies, requiring 5 V for analog and 3.3 V for digital operations. It is equipped with an on-chip antialiasing filter and a digital decimation filter, ensuring high-quality audio signal processing. Typical specifications include a total harmonic distortion plus noise (THD+N) of 0.0023%, a signal-to-noise ratio (SNR) of 101 dB, and a dynamic range of 102 dB. This ADC is suitable for various cost-sensitive applications such as DVD/CD recorders, AV amplifiers, and multitrack recorders, making it a versatile choice for engineers looking for reliable audio performance in their designs. The device is housed in a compact 32-pin TQFP package, facilitating easy integration into various systems.

Datasheet Summary
Powered by GS/AI

The PCM1851APJT is a high-performance, low-cost stereo analog-to-digital converter (ADC) designed for audio applications. It features a 24-bit delta-sigma architecture with a maximum sampling rate of 96 kHz and supports multiple data formats including left-justified, I¬=S, and right-justified. The device includes a 6-channel single-ended multiplexer and a programmable-gain amplifier (PGA) with a gain range from -11 dB to +11 dB. The PCM1851APJT operates with dual power supplies, requiring 5 V for analog and 3.3 V for digital operations. It is equipped with an on-chip antialiasing filter and a digital decimation filter, ensuring high-quality audio signal processing. Typical specifications include a total harmonic distortion plus noise (THD+N) of 0.0023%, a signal-to-noise ratio (SNR) of 101 dB, and a dynamic range of 102 dB. This ADC is suitable for various cost-sensitive applications such as DVD/CD recorders, AV amplifiers, and multitrack recorders, making it a versatile choice for engineers looking for reliable audio performance in their designs. The device is housed in a compact 32-pin TQFP package, facilitating easy integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
PCM1851A 101dB SNR Stereo ADC with 6x2 channel MUX and PGA - PCM1851APJT - Texas Instruments
Dallas, TX, United States
PCM1851A 101dB SNR Stereo ADC with 6x2 channel MUX and PGA
PCM1851APJT
PCM1851A 101dB SNR Stereo ADC with 6x2 channel MUX and PGA PCM1851APJT
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85

101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1851APJT
026570-PCM1851APJT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1851APJT 026570-PCM1851APJT
Manufacturer: Texas Instruments Win Source Part Number: 026570-PCM1851APJT Packaging: Tray Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2C, Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Sampling Rate: 96k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 026570-PCM1851APJT
Packaging: Tray
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Analog-to-Digital Converter IC - 768-PCM1851APJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-PCM1851APJT
Analog-to-Digital Converter IC 768-PCM1851APJT
24-Bit 96kS/s Stereo ADC, 104dB SNR, 12-Ch MUX, I2C/Serial, TQFP Product overview: PCM1851APJT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1851APJT can be used for catalog matching and distributor lookup.

24-Bit 96kS/s Stereo ADC, 104dB SNR, 12-Ch MUX, I2C/Serial, TQFP Product overview: PCM1851APJT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1851APJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1851APJT 026570-PCM1851APJT 768-PCM1851APJT
Product Name PCM1851A 101dB SNR Stereo ADC with 6x2 channel MUX and PGA Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1851APJT Analog-to-Digital Converter IC
Interface Type I2C Serial; I2C; I2C, Serial I2C, Serial
Package Type TQFP QFP; TQFP; 32-TQFP (7x7) TQFP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 160 milliwatts 208 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers