Texas Instruments 20BIT SSOP Analog-to-Digital Converter IC PCM1800EG

Description
IC ADC 20BIT STEREO 24-SSOP Product overview: PCM1800EG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 20BIT, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1800EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 20BIT STEREO 24-SSOP Product overview: PCM1800EG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 20BIT, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1800EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20BIT SSOP Analog-to-Digital Converter IC - 768-PCM1800EG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20BIT SSOP Analog-to-Digital Converter IC
768-PCM1800EG
20BIT SSOP Analog-to-Digital Converter IC 768-PCM1800EG
IC ADC 20BIT STEREO 24-SSOP Product overview: PCM1800EG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 20BIT, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1800EG can be used for catalog matching and distributor lookup.

IC ADC 20BIT STEREO 24-SSOP Product overview: PCM1800EG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 20BIT, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1800EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800EG
082073-PCM1800EG
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800EG 082073-PCM1800EG
Manufacturer: Texas Instruments Win Source Part Number: 082073-PCM1800EG Packaging: Tube/Rail Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082073-PCM1800EG
Packaging: Tube/Rail
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PCM1800EG 082073-PCM1800EG
Product Name 20BIT SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800EG
Interface Type Serial Serial; Serial
Package Type Tube/Rail SOP; SSOP; 24-SSOP
Packing Method Tube/Rail Tube; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-88615023A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923169P - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers