Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1555APZ AD1555APZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909276-AD1555APZ Operating Temperature Range: 0°C ~ 85°C Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909276-AD1555APZ Operating Temperature Range: 0°C ~ 85°C Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1555APZ
909276-AD1555APZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1555APZ 909276-AD1555APZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909276-AD1555APZ Operating Temperature Range: 0°C ~ 85°C Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909276-AD1555APZ
Operating Temperature Range: 0°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD1555APZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD1555APZ
Data Acquisition - Analog to Digital Converters (ADC) AD1555APZ
IC ADC 24BIT SIGMA-DELTA 28PLCC

IC ADC 24BIT SIGMA-DELTA 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909276-AD1555APZ AD1555APZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1555APZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type PLCC; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1916829 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details