Texas Instruments Standard Linear and Logic 32Bit Audio Stereo Dac, 192Khz, 28Ssop; Resolution (Bits) Texas Instruments PCM1795DB

Description
32BIT AUDIO STEREO DAC, 192KHZ, 28SSOP; Resolution (Bits):32bit; Sampling Rate:200kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes
Description
32BIT AUDIO STEREO DAC, 192KHZ, 28SSOP; Resolution (Bits):32bit; Sampling Rate:200kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
32Bit Audio Stereo Dac, 192Khz, 28Ssop; Resolution (Bits) Texas Instruments - 54AH1388 - Newark, An Avnet Company
Chicago, IL, United States
32Bit Audio Stereo Dac, 192Khz, 28Ssop; Resolution (Bits) Texas Instruments
54AH1388
32Bit Audio Stereo Dac, 192Khz, 28Ssop; Resolution (Bits) Texas Instruments 54AH1388
32BIT AUDIO STEREO DAC, 192KHZ, 28SSOP; Resolution (Bits):32bit; Sampling Rate:200kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

32BIT AUDIO STEREO DAC, 192KHZ, 28SSOP; Resolution (Bits):32bit; Sampling Rate:200kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 54AH1388
Product Name 32Bit Audio Stereo Dac, 192Khz, 28Ssop; Resolution (Bits) Texas Instruments
Resolution 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Bus / Interface Universal Serial Bus; Modbus
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx-3L0 - Data Device Corporation (DDC)
Specs
Form Factor Stand-alone
Channels 2 #
Resolution 16 bits
View Details