Texas Instruments Standard Linear and Logic Dac, Single, 16Bit, 50Ksps, Qfn-20; Resolution (Bits) Texas Instruments PCM1774RGPT

Description
DAC, SINGLE, 16BIT, 50KSPS, QFN-20; Resolution (Bits):16bit; Sampling Rate:50kSPS; Data Interface:I2C, SPI; Supply Voltage Range:2.4V to 3.6V; ADC / DAC Case Style:QFN; No. of Pins:20Pins; Input Channel Type:Single Ended; Operating RoHS Compliant: Yes
Description
DAC, SINGLE, 16BIT, 50KSPS, QFN-20; Resolution (Bits):16bit; Sampling Rate:50kSPS; Data Interface:I2C, SPI; Supply Voltage Range:2.4V to 3.6V; ADC / DAC Case Style:QFN; No. of Pins:20Pins; Input Channel Type:Single Ended; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, Single, 16Bit, 50Ksps, Qfn-20; Resolution (Bits) Texas Instruments - 54AH1386 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Single, 16Bit, 50Ksps, Qfn-20; Resolution (Bits) Texas Instruments
54AH1386
Dac, Single, 16Bit, 50Ksps, Qfn-20; Resolution (Bits) Texas Instruments 54AH1386
DAC, SINGLE, 16BIT, 50KSPS, QFN-20; Resolution (Bits):16bit; Sampling Rate:50kSPS; Data Interface:I2C, SPI; Supply Voltage Range:2.4V to 3.6V; ADC / DAC Case Style:QFN; No. of Pins:20Pins; Input Channel Type:Single Ended; Operating RoHS Compliant: Yes

DAC, SINGLE, 16BIT, 50KSPS, QFN-20; Resolution (Bits):16bit; Sampling Rate:50kSPS; Data Interface:I2C, SPI; Supply Voltage Range:2.4V to 3.6V; ADC / DAC Case Style:QFN; No. of Pins:20Pins; Input Channel Type:Single Ended; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 54AH1386
Product Name Dac, Single, 16Bit, 50Ksps, Qfn-20; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Ultimate Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details