Texas Instruments Standard Linear and Logic Dac, Serial, 24Bit, 192Ksps, Ssop-16; Resolution (Bits) Texas Instruments PCM1754DBQ

Description
DAC, SERIAL, 24BIT, 192KSPS, SSOP-16; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Input Channel Type:Serial; RoHS Compliant: Yes
Description
DAC, SERIAL, 24BIT, 192KSPS, SSOP-16; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, Serial, 24Bit, 192Ksps, Ssop-16; Resolution (Bits) Texas Instruments - 52AH7378 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Serial, 24Bit, 192Ksps, Ssop-16; Resolution (Bits) Texas Instruments
52AH7378
Dac, Serial, 24Bit, 192Ksps, Ssop-16; Resolution (Bits) Texas Instruments 52AH7378
DAC, SERIAL, 24BIT, 192KSPS, SSOP-16; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Input Channel Type:Serial; RoHS Compliant: Yes

DAC, SERIAL, 24BIT, 192KSPS, SSOP-16; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 52AH7378
Product Name Dac, Serial, 24Bit, 192Ksps, Ssop-16; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - SIGNALlab 250-12 Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
4-Channel D/A Voltage-Output Card - OMB-DBK2 - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Channels 4 #
View Details