Texas Instruments Standard Linear and Logic Ic, 24Bit Dac, 8Ch, 192Khz, 48Tssop; Resolution (Bits) Texas Instruments PCM1690DCA

Description
IC, 24BIT DAC, 8CH, 192KHZ, 48TSSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:HTSSOP; No. of Pins:48Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes
Description
IC, 24BIT DAC, 8CH, 192KHZ, 48TSSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:HTSSOP; No. of Pins:48Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 24Bit Dac, 8Ch, 192Khz, 48Tssop; Resolution (Bits) Texas Instruments - 33AH4643 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Dac, 8Ch, 192Khz, 48Tssop; Resolution (Bits) Texas Instruments
33AH4643
Ic, 24Bit Dac, 8Ch, 192Khz, 48Tssop; Resolution (Bits) Texas Instruments 33AH4643
IC, 24BIT DAC, 8CH, 192KHZ, 48TSSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:HTSSOP; No. of Pins:48Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

IC, 24BIT DAC, 8CH, 192KHZ, 48TSSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:HTSSOP; No. of Pins:48Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 33AH4643
Product Name Ic, 24Bit Dac, 8Ch, 192Khz, 48Tssop; Resolution (Bits) Texas Instruments
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details