Texas Instruments Image Sensors, Camera - OPT8241NBN OPT8241NBN

Description
Manufacturer: Texas Instruments Win Source Part Number: 888182-OPT8241NBN Operating Temperature Range: 0°C ~ 70°C (TA) Features: 3D Time of Flight Image Sensor 320H x 240V - 78-COG (8.75x15.71) Package: 78-BGA Module Package: Tray Family Name: OPT8241 Categories: Sensors Case / Package: 78-COG (8.75x15.71) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42354-6INACTIVE, -296-42354-1-ND, 296-42354-6, 296-42354, OPT8241NBN-ND, 296-42354-2, 296-42354-6-ND, 296-42354-1, 296-42354-2-ND, 296-42354-2INACTIVE, 296-42354-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 888182-OPT8241NBN Operating Temperature Range: 0°C ~ 70°C (TA) Features: 3D Time of Flight Image Sensor 320H x 240V - 78-COG (8.75x15.71) Package: 78-BGA Module Package: Tray Family Name: OPT8241 Categories: Sensors Case / Package: 78-COG (8.75x15.71) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42354-6INACTIVE, -296-42354-1-ND, 296-42354-6, 296-42354, OPT8241NBN-ND, 296-42354-2, 296-42354-6-ND, 296-42354-1, 296-42354-2-ND, 296-42354-2INACTIVE, 296-42354-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OPT8241NBN - OPT8241NBN - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OPT8241NBN
OPT8241NBN
Image Sensors, Camera - OPT8241NBN OPT8241NBN
Manufacturer: Texas Instruments Win Source Part Number: 888182-OPT8241NBN Operating Temperature Range: 0°C ~ 70°C (TA) Features: 3D Time of Flight Image Sensor 320H x 240V - 78-COG (8.75x15.71) Package: 78-BGA Module Package: Tray Family Name: OPT8241 Categories: Sensors Case / Package: 78-COG (8.75x15.71) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42354-6INACTIVE, -296-42354-1-ND, 296-42354-6, 296-42354, OPT8241NBN-ND, 296-42354-2, 296-42354-6-ND, 296-42354-1, 296-42354-2-ND, 296-42354-2INACTIVE, 296-42354-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 888182-OPT8241NBN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 3D Time of Flight Image Sensor 320H x 240V - 78-COG (8.75x15.71)
Package: 78-BGA Module
Package: Tray
Family Name: OPT8241
Categories: Sensors
Case / Package: 78-COG (8.75x15.71)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42354-6INACTIVE, -296-42354-1-ND, 296-42354-6, 296-42354, OPT8241NBN-ND, 296-42354-2, 296-42354-6-ND, 296-42354-1, 296-42354-2-ND, 296-42354-2INACTIVE, 296-42354-1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OPT8241NBN
Product Name Image Sensors, Camera - OPT8241NBN
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16011-1106 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
VeriSens® ID-100 Series Vision Sensor - 16mm Lens, White Illumination - VS ID100M03W16RP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details