BAE Systems - Fairchild Imaging Time Delay Integration Line Scan Sensor CCD5045

Description
The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance. 4096 pixels per line 96 lines at integration 13µm pixel size # of selectable TDI stages: 96,64,48,32 and 24 4 outputs - each capable of 25MHz data rate - 100MHz total data rate Horizontal anti-blooming High responsivity
Description
The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance. 4096 pixels per line 96 lines at integration 13µm pixel size # of selectable TDI stages: 96,64,48,32 and 24 4 outputs - each capable of 25MHz data rate - 100MHz total data rate Horizontal anti-blooming High responsivity

Suppliers

Company
Product
Description
Supplier Links
Time Delay Integration Line Scan Sensor - CCD5045 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay Integration Line Scan Sensor
CCD5045
Time Delay Integration Line Scan Sensor CCD5045
The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance. 4096 pixels per line 96 lines at integration 13µm pixel size # of selectable TDI stages: 96,64,48,32 and 24 4 outputs - each capable of 25MHz data rate - 100MHz total data rate Horizontal anti-blooming High responsivity

The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves consistent, superior TDI performance.

  • 4096 pixels per line
  • 96 lines at integration
  • 13µm pixel size
  • # of selectable TDI stages: 96,64,48,32 and 24
  • 4 outputs - each capable of 25MHz data rate - 100MHz total data rate
  • Horizontal anti-blooming
  • High responsivity
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD5045
Product Name Time Delay Integration Line Scan Sensor
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 4096
Vertical Pixels 96
Pixel Size 13 µm (0.5118 mils)
CCD Features Antiblooming
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C10083CAH - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 2048
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
View Details
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 12288
Vertical Pixels 128
View Details