Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - OPT3101RHFR OPT3101RHFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 929707-OPT3101RHFR Features: 3 Channel AFE 16 Bit 28-VQFN (5x4) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: OPT3101 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51514-2, 296-51514-1, 296-51514-6, OPT3101RHFR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929707-OPT3101RHFR Features: 3 Channel AFE 16 Bit 28-VQFN (5x4) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: OPT3101 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51514-2, 296-51514-1, 296-51514-6, OPT3101RHFR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - OPT3101RHFR - 929707-OPT3101RHFR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - OPT3101RHFR
929707-OPT3101RHFR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - OPT3101RHFR 929707-OPT3101RHFR
Manufacturer: Texas Instruments Win Source Part Number: 929707-OPT3101RHFR Features: 3 Channel AFE 16 Bit 28-VQFN (5x4) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: OPT3101 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51514-2, 296-51514-1, 296-51514-6, OPT3101RHFR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929707-OPT3101RHFR
Features: 3 Channel AFE 16 Bit 28-VQFN (5x4)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: OPT3101
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51514-2, 296-51514-1, 296-51514-6, OPT3101RHFR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 929707-OPT3101RHFR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - OPT3101RHFR
Package Type 28-VQFN (5x4)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers