The SN74CBTLV3384 is a low-voltage 10-bit FET bus switch organized as dual 5-bit bus switches with separate output-enable inputs, supporting rail-to-rail switching and Ioff for partial-power-down operation. It is available in a 24-pin SSOP (DBQ) package with dimensions supporting standard tape and reel packaging, and operates over a temperature range of -40°C to 85°C. The device features a maximum on-state resistance of 8 Ω at 2.5 V and 7 Ω at 3 V, propagation delay of 0.25 ns, and meets JESD 17 for latch-up performance and JESD 22 for ESD protection with 2000 V human-body model and 200 V machine model ratings. Supply voltage ranges from 2.3 V to 3.6 V.
10-Bit Dual 5-Bit Driver, CMOS, SSOP, 3.6V, 64mA Output Product overview: 74CBTLV3384DBQRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 64mA, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.6V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3384DBQRE
Manufacturer: Texas Instruments
Win Source Part Number: 1131243-74CBTLV3384D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-74CBTLV3384DBQRE4 | 1131243-74CBTLV3384DBQRE4 |
| Product Name | Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384DBQRE4 |
| Standards and Certifications | RoHS |