Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose OPA862IDR

Description
Win Source Part Number: 1147660-OPA862IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: ADC Driver Package: Tape & Reel Applications: Data Acquisition Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA862IDRTR,296- OPA862IDRDKR,296-OPA 862IDRCT Base Product Number: OPA862
Request a Quote Datasheet
Description
Win Source Part Number: 1147660-OPA862IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: ADC Driver Package: Tape & Reel Applications: Data Acquisition Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA862IDRTR,296- OPA862IDRDKR,296-OPA 862IDRCT Base Product Number: OPA862
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1147660-OPA862IDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1147660-OPA862IDR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1147660-OPA862IDR
Win Source Part Number: 1147660-OPA862IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: ADC Driver Package: Tape & Reel Applications: Data Acquisition Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA862IDRTR,296- OPA862IDRDKR,296-OPA 862IDRCT Base Product Number: OPA862

Win Source Part Number: 1147660-OPA862IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: ADC Driver
Package: Tape & Reel
Applications: Data Acquisition
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA862IDRTR,296-OPA862IDRDKR,296-OPA862IDRCT
Base Product Number: OPA862

Buy Now Datasheet
Singapore, Singapore
400MHz 6.5V 140V SOIC Operational Amplifier IC
771-OPA862IDR
400MHz 6.5V 140V SOIC Operational Amplifier IC 771-OPA862IDR
400MHz Op Amp, 6.5V, 8-SOIC, Voltage-Feedback, 140V/µs Product overview: OPA862IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 6.5V, 140V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 6.5V, 140V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA862IDR can be used for catalog matching and distributor lookup.

400MHz Op Amp, 6.5V, 8-SOIC, Voltage-Feedback, 140V/µs Product overview: OPA862IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 6.5V, 140V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 6.5V, 140V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-OPA862IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - 296-OPA862IDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-OPA862IDRDKR-ND
Special Purpose Amplifiers 296-OPA862IDRDKR-ND
ADC Driver IC Data Acquisition 8-SOIC

ADC Driver IC Data Acquisition 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-OPA862IDRTR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-OPA862IDRTR-ND
Special Purpose Amplifiers 296-OPA862IDRTR-ND
ADC Driver IC Data Acquisition 8-SOIC

ADC Driver IC Data Acquisition 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-OPA862IDRCT-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-OPA862IDRCT-ND
Special Purpose Amplifiers 296-OPA862IDRCT-ND
ADC Driver IC Data Acquisition 8-SOIC

ADC Driver IC Data Acquisition 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - OPA862IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
OPA862IDR
Linear - Amplifiers - Special Purpose OPA862IDR
180 MHZ HIGH-PRECISION ADC DRIVE

180 MHZ HIGH-PRECISION ADC DRIVE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA862IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA862IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA862IDR
180 MHZ HIGH-PRECISION ADC DRIVE

180 MHZ HIGH-PRECISION ADC DRIVE

Supplier's Site
Special Purpose Amplifiers - OPA862IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
OPA862IDR
Special Purpose Amplifiers OPA862IDR
ADC Driver IC Data Acquisition 8-SOIC

ADC Driver IC Data Acquisition 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1147660-OPA862IDR 771-OPA862IDR 296-OPA862IDRDKR-ND OPA862IDR OPA862IDR OPA862IDR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 400MHz 6.5V 140V SOIC Operational Amplifier IC Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers
Package Type 8-SOIC (0.154", 3.90mm Width) SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data