Advanced Linear Devices, Inc. Micropower Rail-to-Rail CMOS Operational Amplifier ALD1701APAL

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701APAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Micropower Rail-to-Rail CMOS Operational Amplifier
ALD1701APAL
Micropower Rail-to-Rail CMOS Operational Amplifier ALD1701APAL
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 1014-1071-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1014-1071-ND
Instrumentation, Op Amps, Buffer Amps 1014-1071-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1701APAL - 860873-ALD1701APAL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1701APAL
860873-ALD1701APAL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1701APAL 860873-ALD1701APAL
Manufacturer: Advanced Linear Devices Inc. Win Source Part Number: 860873-ALD1701APAL Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ALD1701 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.33.0001

Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 860873-ALD1701APAL
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: ALD1701
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-ALD1701APAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ALD1701APAL
Operational Amplifier IC 687-ALD1701APAL
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ALD1701APAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1701APAL can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ALD1701APAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1701APAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1701APAL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD1701APAL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD1701APAL
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ALD1701APAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD1701APAL
Instrumentation, OP Amps, Buffer Amps ALD1701APAL
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD1701APAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD1701APAL
Integrated Circuits (ICs) - Linear - Amplifiers ALD1701APAL
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD1701APAL 1014-1071-ND 860873-ALD1701APAL 687-ALD1701APAL ALD1701APAL ALD1701APAL ALD1701APAL
Product Name Micropower Rail-to-Rail CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1701APAL Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2 to 10 volts 2 volts 2 volts
Source Current (IS) 0.2500 milliamps 0.1200 milliamps 0.1200 milliamps 0.1200 milliamps
IBIAS 3.00E-5 µA 1.00E-6 µA
GBW 0.7000 MHz 0.7000 MHz
Slew Rate 0.7000 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers