Wideband, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233985-OPA846IDR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDSO8
1.75GHz Op Amp, 625V/µs Slew Rate, 12.6mA, 8-SOIC Product overview: OPA846IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 625V, 12.6mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.75GHz, 625V, 12.6mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846IDR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Wideband Low Noise Voltage Feedback
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA846IDR | 1233985-OPA846IDR | OPA846IDR-ND | OPA846IDR | 687-OPA846IDR | OPA846IDR | OPA846IDR | OPA846IDR | OPA846IDR |
| Product Name | OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846IDR | Instrumentation, Op Amps, Buffer Amps | 1.75GHz 625V 12.6mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 7 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 5 volts | ||||||
| VOS | 0.6000 millivolts | 0.1500 millivolts | |||||||
| Quiescent Current (IQ) | 13200 microamps |