Texas Instruments OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier OPA843IDBVTG4

Description
Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier - OPA843IDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier
OPA843IDBVTG4
OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier OPA843IDBVTG4
Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85

Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843IDBVTG4 - 1085158-OPA843IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843IDBVTG4
1085158-OPA843IDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843IDBVTG4 1085158-OPA843IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1085158-OPA843IDBVTG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 1000 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 20.2mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 800MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085158-OPA843IDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 20.2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 800MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800MHz SOT-23 Operational Amplifier IC
687-OPA843IDBVTG4
800MHz SOT-23 Operational Amplifier IC 687-OPA843IDBVTG4
IC OPAMP VFB 800MHz 1Ch SOT-23-5 Product overview: OPA843IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA843IDBVTG4 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 800MHz 1Ch SOT-23-5 Product overview: OPA843IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA843IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP VFB 800MHZ SOT23-5 - 815-OPA843IDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 800MHZ SOT23-5
815-OPA843IDBVTG4
IC OPAMP VFB 800MHZ SOT23-5 815-OPA843IDBVTG4
IC OPAMP VFB 800MHZ SOT23-5

IC OPAMP VFB 800MHZ SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA843IDBVTG4 1085158-OPA843IDBVTG4 687-OPA843IDBVTG4 815-OPA843IDBVTG4
Product Name OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843IDBVTG4 800MHz SOT-23 Operational Amplifier IC IC OPAMP VFB 800MHZ SOT23-5
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 3 V/V
Supply Voltage (VS) 10 to 12 volts 8 to 12 volts 12 volts
VOS 1.2 millivolts 0.3000 millivolts
Quiescent Current (IQ) 22500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers