The OPA842 is a wideband, low-distortion, unity-gain stable voltage-feedback operational amplifier available in an 8-pin SOIC package with an operating temperature range of -40°C to +85°C. It features a unity-gain bandwidth of 400 MHz, a gain-bandwidth product of 200 MHz, and an input voltage noise of 2.6 nV/√Hz. The device offers high open-loop gain of 110 dB, fast 12-bit settling time of 22 ns, and low harmonic distortion of -93 dBc at 5 MHz. It is suitable for applications such as ADC/DAC buffering, professional audio, and high-resolution imaging. The part is RoHS compliant with a lead finish of NIPDAU and a moisture sensitivity level of 2 at 260°C peak reflow.
Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
200MHz Opamp IC, 1-Ch, 400V/µs Slew Rate, 8-Pin SOIC Product overview: OPA842IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA842IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209518-OPA842IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 20.2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA842IDRG4 | 687-OPA842IDRG4 | 209518-OPA842IDRG4 |
| Product Name | OPA842 Wideband, Low Distortion, Unity Gain Stable, Voltage Feedback Operational Amplifier | 200MHz 400V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA842IDRG4 |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 10 to 12 volts |
| VOS | 1.2 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 22500 microamps |