Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 125
205MHz VFB Op Amp, 1.85uA Ib, 560V/µs SR, 1-Ch, 10-WFQFN Product overview: OPA836IRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 1.85uA, 560V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 205MHz, 1.85uA, 560V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA836IRUNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 791034-OPA836IRUNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 205MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 650nA
Voltage - Input Offset: 65μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 10-QFN (2x2)
Output Current per Channel: 50mA
SR - Slew Rate: 580 V/μs
GBP - Gain Bandwidth Product: 118MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4414EUA+; MAX4412EXK+; MAX4412EXK+TG21; MAX4412EXK+G21;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Operational Amplifier, 1 Func, 400uV Offset-Max, BIPolar, PQCC10
IC OPAMP VFB 1 CIRCUIT 10WQFN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP VFB 1 CIRCUIT 10WQFN
High Speed Operational Amplifiers Very Low Pwr,RRO,Neg Rail in,VFB Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA836IRUNT | 687-OPA836IRUNT | 791034-OPA836IRUNT | 296-32199-1-ND | OPA836IRUNT | OPA836IRUNT | OPA836IRUNT | OPA836IRUNT | OPA836IRUNT |
| Product Name | OPA836 Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp | 205MHz 1.85uA 560V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA836IRUNT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||||||
| VOS | 0.4000 millivolts | 0.0650 millivolts | 0.0650 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps |