Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-QFN -40 to 125
56MHz Op Amp, Rail-to-Rail, 160V/µs Slew Rate, 2.5-5.5V Product overview: OPA835IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MHz, 160V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56MHz, 160V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA835IRUNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233979-OPA835IRUNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 56MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 200nA
Voltage - Input Offset: 100μV
Family Name: OPA835
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-QFN (2x2)
Output Current per Channel: 40mA
SR - Slew Rate: 260 V/μs
GBP - Gain Bandwidth Product: 31MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4452ESA+; MAX4452ESA+T; LMC2001ACM;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
OPA835 Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP VFB 1 CIRCUIT 10WQFN
IC OPAMP VFB 31MHZ RRO 10QFN
High Speed Operational Amplifiers Very Low Pwr,RRO,Neg Rail in,VFB Op Amp
IC OPAMP VFB 1 CIRCUIT 10WQFN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP VFB 1 CIRCUIT 10WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA835IRUNR | 687-OPA835IRUNR | 1233979-OPA835IRUNR | OPA835IRUNR | 296-29814-1-ND | OPA835IRUNR | 815-OPA835IRUNR | OPA835IRUNR | OPA835IRUNR | OPA835IRUNR | OPA835IRUNR |
| Product Name | OPA835 Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | 56MHz 160V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA835IRUNR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VFB 31MHZ RRO 10QFN | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | QFN,SOT-23 | Tape and Reel | WQFN10 | 10-WFQFN | 10-WFQFN | 10-WFQFN | Surface Mount | 10-WFQFN | |||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 volts | 2.5 volts | ||||||||
| Slew Rate | 160 V/µs | 260 V/µs | 260 V/µs | 2.60E-4 V/µs | 260 V/µs | 260 V/µs |