Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 6-SOT-23 -40 to 125
56MHz Op Amp, Rail-to-Rail, 160V/µs Slew Rate, SOT-23 Product overview: OPA835IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MHz, 160V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56MHz, 160V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA835IDBVT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1233978-OPA835IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 56MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 200nA
Voltage - Input Offset: 100μV
Family Name: OPA835
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 40mA
SR - Slew Rate: 260 V/μs
GBP - Gain Bandwidth Product: 31MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): SGM8093XN6/TR; MAX40006AUT+T; ISL28156FHZ-T7;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Portable Devices, Test & Measurement
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
High Speed Operational Amplifiers Ultra Low Pwr RRO Neg Rail In VFB Amp
OP AMP, R-R, 31MHZ, SOT23-6; No. of Amplifiers:1 Amplifier; Bandwidth:31MHz; Slew Rate:160V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA835IDBVT | 687-OPA835IDBVT | 296-28770-2-ND | 1233978-OPA835IDBVT | OPA835IDBVT | OPA835IDBVT | OPA835IDBVT | OPA835IDBVT | 28AH4639 | OPA835IDBVT |
| Product Name | OPA835 Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | 56MHz 160V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA835IDBVT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Op Amp, R-R, 31Mhz, Sot23-6; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||||
| Package Type | QFN,SOT-23 | Tape and Reel | SOT; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 | Surface Mount | ||||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||
| Slew Rate | 160 V/µs | 260 V/µs | 260 V/µs | 260 V/µs | 260 V/µs | 160 V/µs | 2.60E-4 V/µs |