Texas Instruments OPA830-EP Low-Power, Single-Supply, Wideband Operational Amplifier OPA830TDBVREP

Description
Low-Power, Single-Supply, Wideband Operational Amplifier 5-SOT-23 -40 to 105
Request a Quote Datasheet
Description
Low-Power, Single-Supply, Wideband Operational Amplifier 5-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA830-EP Low-Power, Single-Supply, Wideband Operational Amplifier - OPA830TDBVREP - Texas Instruments
Dallas, TX, United States
OPA830-EP Low-Power, Single-Supply, Wideband Operational Amplifier
OPA830TDBVREP
OPA830-EP Low-Power, Single-Supply, Wideband Operational Amplifier OPA830TDBVREP
Low-Power, Single-Supply, Wideband Operational Amplifier 5-SOT-23 -40 to 105

Low-Power, Single-Supply, Wideband Operational Amplifier 5-SOT-23 -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830TDBVREP - 1233976-OPA830TDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830TDBVREP
1233976-OPA830TDBVREP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830TDBVREP 1233976-OPA830TDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 1233976-OPA830TDBVRE P Operating Temperature Range: -40°C ~ 105°C Number of Circuits: 1 -3db Bandwidth: 310MHz Amplifier Type: Voltage Feedback Current - Input Bias: 5μA Voltage - Input Offset: 1.5mV Family Name: OPA830-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Homepage: www.ti.com Output Current per Channel: 85mA SR - Slew Rate: 600 V/μs GBP - Gain Bandwidth Product: 110MHz Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX4212EUK; MAX4450EUK MAX4012EUK; Introduction Date: April 01, 2014 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233976-OPA830TDBVREP
Operating Temperature Range: -40°C ~ 105°C
Number of Circuits: 1
-3db Bandwidth: 310MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Family Name: OPA830-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Homepage: www.ti.com
Output Current per Channel: 85mA
SR - Slew Rate: 600 V/μs
GBP - Gain Bandwidth Product: 110MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4212EUK; MAX4450EUK MAX4012EUK;
Introduction Date: April 01, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Low-Power SOT-23 Operational Amplifier IC
687-OPA830TDBVREP
Low-Power SOT-23 Operational Amplifier IC 687-OPA830TDBVREP
Low-Power, Single-Supply, Wideband Operational Amplifier 5-SOT-23 -40 to 105 Product overview: OPA830TDBVREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830TDBVREP can be used for catalog matching and distributor lookup.

Low-Power, Single-Supply, Wideband Operational Amplifier 5-SOT-23 -40 to 105 Product overview: OPA830TDBVREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830TDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA830TDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA830TDBVREP
Instrumentation, OP Amps, Buffer Amps OPA830TDBVREP
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA830TDBVREP
High Speed Operational Amplifiers OPA830TDBVREP
High Speed Operational Amplifiers Low-Power SGL-Supply Wideband Op Amp

High Speed Operational Amplifiers Low-Power SGL-Supply Wideband Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA830TDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA830TDBVREP
Integrated Circuits (ICs) - Linear - Amplifiers OPA830TDBVREP
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA830TDBVREP 1233976-OPA830TDBVREP 687-OPA830TDBVREP OPA830TDBVREP OPA830TDBVREP OPA830TDBVREP
Product Name OPA830-EP Low-Power, Single-Supply, Wideband Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830TDBVREP Low-Power SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 1.4 to 5.5 volts
VOS 1.5 millivolts 1.5 millivolts 1.5 millivolts
GBW 250 MHz 110 MHz 110 MHz
Input Voltage Noise (Vn) 9.5 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Amplifiers - 296-AMC1400DWLRCT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details