The OPA830 is a low-power, single-supply, wideband operational amplifier designed for applications such as ADC input buffering and video line driving. It is available in a SOT-23-5 package measuring 2.9mm × 2.8mm, with a supply range of 2.8V to 11V single or ±1.4V to ±5.5V dual, and operates from -40°C to 85°C. The device features a 250MHz bandwidth at gain +1, 550V/μs slew rate, 3.9mA supply current at 5V, and output swing to within 25mV of the rails while driving 150Ω. It supports input range including ground on single supply and has an input voltage noise of 9.2nV/√Hz.
Low-Power, Single-Supply Operational Amplifier 5-SOT-23 -40 to 85
310MHz Op Amp, 110MHz BW, 550V/µs SR, SOT-23-5 Product overview: OPA830IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 110MHz, 550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 310MHz, 110MHz, 550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830IDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233972-OPA830IDBVRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 310MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Family Name: OPA830
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 85mA
SR - Slew Rate: 600 V/μs
GBP - Gain Bandwidth Product: 110MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4212EUK; MAX4450EUK-T; MAX4450EUK+T;
Introduction Date: June 24, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA830IDBVRG4 | 687-OPA830IDBVRG4 | 1233972-OPA830IDBVRG4 |
| Product Name | OPA830 Low-Power, Single-Supply Operational Amplifier | 310MHz 110MHz 550V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVRG4 |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 2.8 to 11 volts | 2.8 to 11 volts | |
| VOS | 0.5000 millivolts | 1.5 millivolts | |
| GBW | 250 MHz | 110 MHz | |
| Input Voltage Noise (Vn) | 9.2 nV/rt.Hz |