Texas Instruments OPA830 Low-Power, Single-Supply Operational Amplifier OPA830IDBVR

Description
Low-Power, Single-Supply Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power, Single-Supply Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA830 Low-Power, Single-Supply Operational Amplifier - OPA830IDBVR - Texas Instruments
Dallas, TX, United States
OPA830 Low-Power, Single-Supply Operational Amplifier
OPA830IDBVR
OPA830 Low-Power, Single-Supply Operational Amplifier OPA830IDBVR
Low-Power, Single-Supply Operational Amplifier 5-SOT-23 -40 to 85

Low-Power, Single-Supply Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39139-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39139-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39139-2-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39139-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39139-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39139-6-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39139-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39139-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39139-1-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVR - 026187-OPA830IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVR
026187-OPA830IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVR 026187-OPA830IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 026187-OPA830IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 310MHz Amplifier Type: Voltage Feedback Slew Rate: 600 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V Operating Supply Current: 4.25mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 110MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026187-OPA830IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 310MHz
Amplifier Type: Voltage Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 4.25mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 110MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
310MHz 11V 550V SOT-23 Operational Amplifier IC
687-OPA830IDBVR
310MHz 11V 550V SOT-23 Operational Amplifier IC 687-OPA830IDBVR
310MHz Op Amp, 1.4-11V, 550V/µs Slew Rate, SOT-23-5 Product overview: OPA830IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 11V, 550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 310MHz, 11V, 550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830IDBVR can be used for catalog matching and distributor lookup.

310MHz Op Amp, 1.4-11V, 550V/µs Slew Rate, SOT-23-5 Product overview: OPA830IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 11V, 550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 310MHz, 11V, 550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA830IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA830IDBVR
Instrumentation, OP Amps, Buffer Amps OPA830IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA830IDBVR
High Speed Operational Amplifiers OPA830IDBVR
High Speed Operational Amplifiers OPA830: Low-Power Sngl-Sply Oper Amp

High Speed Operational Amplifiers OPA830: Low-Power Sngl-Sply Oper Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA830IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA830IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA830IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA830IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA830IDBVR
Instrumentation, OP Amps, Buffer Amps OPA830IDBVR
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA830IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA830IDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA830IDBVR 296-39139-2-ND 026187-OPA830IDBVR 687-OPA830IDBVR OPA830IDBVR OPA830IDBVR OPA830IDBVR OPA830IDBVR OPA830IDBVR
Product Name OPA830 Low-Power, Single-Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVR 310MHz 11V 550V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.8 to 11 volts 2.8 to 11 volts 2.8 to 11 volts 2.8 volts 2.8 volts
VOS 0.5000 millivolts 1.5 millivolts 1.5 millivolts 1.5 millivolts
GBW 250 MHz 110 MHz 110 MHz 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Operational Amplifier IC - 687-HPA00215EA/3K - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0650 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5G4 - 1045440-INA132UA/2K5G4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1600 milliamps
VOS 0.0750 millivolts
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers