The OPA735 is a single-channel, zero-drift CMOS operational amplifier designed for low-voltage, single-supply operation from 2.7V to 12V. It offers a maximum offset voltage of 5µV and a maximum drift of 0.05µV/°C, with a quiescent current of 0.75mA max and a gain-bandwidth product of 1.6MHz. The device provides rail-to-rail output swing within 50mV of the rails and features a shutdown mode not present in this variant. It is packaged in an 8-pin SOIC (SO-8) with an operating temperature range of −40°C to +85°C. Input bias current is limited to 200pA max, and it supports a common-mode input range extending to 0.1V below the negative rail. ESD rating is 2000V (Human Body Model).
0.05uV/degC (max), Single-Supply CMOS Zero-Drift Series Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 791033-OPA735AIDRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Family Name: OPA735
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 20mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 1.6MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Introduction Date: May 16, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
1.6MHz Op Amp, 1.35-12V, 1uV Vos, 115dB CMRR, 1.5V/µs SR, SOIC Product overview: OPA735AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6MHz, 12V, 1.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6MHz, 12V, 1.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA735AIDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA735AIDRG4 | 791033-OPA735AIDRG4 | 687-OPA735AIDRG4 |
| Product Name | OPA735 0.05uV/degC (max), Single-Supply CMOS Zero-Drift Series Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA735AIDRG4 | 1.6MHz 12V 1.5V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | |
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | |
| Quiescent Current (IQ) | 750 microamps | ||
| CMRR | 115 dB |