e-trim 20MHz, High Precision CMOS Operational Amplifier 8-SON
Single Op Amp, 20MHz BW, 15uV Vos, 500pA Ib, 85dB CMRR, 6V, SON Product overview: OPA727AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA727AIDRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085124-OPA727AIDRBT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
OPA727 Single high precision, low noise operational amplifiers
IC OPAMP GP 1 CIRCUIT 8SON
IC OPAMP GP 1 CIRCUIT 8SON
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 1 CIRCUIT 8SON
Precision Amplifiers e-trim 20MHz High Precision CMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA727AIDRBT | 687-OPA727AIDRBT | 1085124-OPA727AIDRBT | 296-17416-6-ND | OPA727AIDRBT | OPA727AIDRBT | OPA727AIDRBT | OPA727AIDRBT | OPA727AIDRBT | OPA727AIDRBT |
| Product Name | OPA727 e-trim 20MHz, High Precision CMOS Operational Amplifier | 20MHz 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA727AIDRBT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts | 4 volts | 4 volts | |||||
| VOS | 0.1500 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | ||||||
| Quiescent Current (IQ) | 6500 microamps | |||||||||
| CMRR | 85 dB |