The OPA727 is a single-channel, e-trim™ 20MHz CMOS operational amplifier designed for high-precision applications such as optical networking, transimpedance amplifiers, and active filters. It is available in an MSOP-8 package with dimensions compatible with the DGK package designator, measuring 3.4mm in length and 1.4mm in thickness. The device operates on a supply voltage range of 4V to 12V, with a quiescent current of 4.3mA per channel and a shutdown current of 6mA for the OPA728 variant. It features a maximum input offset voltage of 150µV, drift of 1.5µV/°C, bandwidth of 20MHz, slew rate of 30V/µs, and bias current of 500pA max. The amplifier is specified for operation from -40°C to +125°C and supports true single-supply operation with input common-mode range extending to ground. It offers low noise of 6nV/√Hz at 100kHz and THD+N of 0.0003% at 1kHz.
e-trim 20MHz, High Precision CMOS Operational Amplifier 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1085122-OPA727AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
1 Circuit Op Amp, 20MHz GBW, VSSOP, 6V Product overview: OPA727AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA727AIDGKTG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8VSSOP
Precision Amplifiers e-trim 20MHz High Precision CMOS
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA727AIDGKTG4 | 1085122-OPA727AIDGKTG4 | OPA727AIDGKTG4-ND | 687-OPA727AIDGKTG4 | OPA727AIDGKTG4 | OPA727AIDGKTG4 | OPA727AIDGKTG4 | OPA727AIDGKTG4 |
| Product Name | OPA727 e-trim 20MHz, High Precision CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA727AIDGKTG4 | Instrumentation, Op Amps, Buffer Amps | 20MHz 6V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 12 volts | 4 to 12 volts | 6 volts | |||||
| VOS | 0.1500 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||
| Quiescent Current (IQ) | 6500 microamps | |||||||
| CMRR | 85 dB |