The OPA725 is a single, low-noise, high-speed CMOS operational amplifier designed for applications requiring fast settling and low distortion, such as 16-bit ADC buffering and transimpedance amplification. It operates from a 4V to 12V single supply or ±2V to ±6V dual supply, with a bandwidth of 20MHz, a slew rate of 30V/µs, and a typical noise density of 6nV/√Hz at 100kHz. The device features rail-to-rail output swing within 150mV of the rails, quiescent current of 5.5mA per channel maximum, and THD+N of 0.0003% at 1kHz. It is available in SOT-23-5 package and specified for operation from −40°C to +125°C.
OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1085118-OPA725AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC Opamp GP 20MHz RRO SOT23-5 Product overview: OPA725AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDBVTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA725AIDBVTG4 | 1085118-OPA725AIDBVTG4 | 687-OPA725AIDBVTG4 |
| Product Name | OPA725 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVTG4 | 20MHz SOT23 Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Package Type | SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | Tape and Reel |
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | |
| Source Current (IS) | 4.3 milliamps | ||
| VOS | 1.2 millivolts |