Texas Instruments OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704NA/3K

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA704NA/3K - Texas Instruments
Dallas, TX, United States
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA704NA/3K
OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA704NA/3K
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3MHz 12V SOT-23 Operational Amplifier IC
687-OPA704NA/3K
3MHz 12V SOT-23 Operational Amplifier IC 687-OPA704NA/3K
Single 3MHz CMOS Op Amp, Rail-to-Rail I/O, 12V, SOT-23 Product overview: OPA704NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704NA/3K can be used for catalog matching and distributor lookup.

Single 3MHz CMOS Op Amp, Rail-to-Rail I/O, 12V, SOT-23 Product overview: OPA704NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA704NA/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA704NA/3K - Rochester Electronics
Newburyport, MA, United States
OPA704 Single 12V, 3MHz CMOS, rail-to-rail I/O, operational amplifier

OPA704 Single 12V, 3MHz CMOS, rail-to-rail I/O, operational amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3K - 1085111-OPA704NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3K
1085111-OPA704NA/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3K 1085111-OPA704NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 1085111-OPA704NA/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085111-OPA704NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49058-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49058-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49058-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49058-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49058-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49058-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49058-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49058-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49058-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA704NA/3K
Operational Amplifiers - Op Amps OPA704NA/3K
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA704NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA704NA/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA704NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA704NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA704NA/3K
Instrumentation, OP Amps, Buffer Amps OPA704NA/3K
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA704NA/3K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA704NA/3K
Instrumentation, OP Amps, Buffer Amps OPA704NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA704NA/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA704NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA704NA/3K 687-OPA704NA/3K OPA704NA/3K 1085111-OPA704NA/3K 296-49058-6-ND OPA704NA/3K OPA704NA/3K OPA704NA/3K OPA704NA/3K OPA704NA/3K
Product Name OPA704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 3MHz 12V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA704NA/3K Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 to 12 volts 12 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
 - CLC401AJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - AD515JH - Rochester Electronics
Specs
Package Type TO-220; TO-220-3
Life Cycle Stage Obsolete
View Details
3 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers