The OPA703NA/250 is a single-channel CMOS operational amplifier optimized for rail-to-rail input and output swing, with a gain-bandwidth product of 1 MHz and a slew rate of 0.6 V/μs. It operates from a single supply of 4 V to 12 V or dual supplies of ±2 V to ±6 V, with a quiescent current of 160 μA per amplifier. The device is housed in a SOT23-5 package and is specified for operation from -40°C to +85°C. Input offset voltage is ±160 μV maximum at +25°C, input bias current is ±1 pA, and output swings within 40 mV of the rails. It features a common-mode rejection ratio of 90 dB and low input noise density of 45 nV/√Hz at 1 kHz.
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1MHz CMOS Op Amp, Rail-to-Rail, 12V, SOT-23-5 Product overview: OPA703NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA703NA/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085105-OPA703NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): AD8519ART-REEL7; NCS7101SN2T1; TSH80ILT; OPA703NA/250;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, CMOS 1MHZ RRI/O, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:± 2V to ± 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA703NA/250 | 296-9624-1-ND | 687-OPA703NA/250 | 1085105-OPA703NA/250 | OPA703NA/250 | OPA703NA/250 | 33AH4627 | OPA703NA/250 | OPA703NA/250 | OPA703NA/250 |
| Product Name | OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz 12V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703NA/250 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Cmos 1Mhz Rri/o, Sot-23-5; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts | 4 volts | 2 to 6 volts | 4 volts | ||||
| VOS | 0.7500 millivolts | 0.1600 millivolts | 0.1600 millivolts | 0.1600 millivolts | ||||||
| Quiescent Current (IQ) | 200 microamps | |||||||||
| CMRR | 80 dB |