Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085103-OPA695IDBVTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 4300 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.9mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit SOT-23-6
1.7GHz Op Amp, Current-Feedback, SOT-23-6, 2900V/µs Slew Rate Product overview: OPA695IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 2900V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 2900V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDBVTG4 can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT SOT23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Ultra-Wideband Current Feedback
IC OPAMP CFA 1 CIRCUIT SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA695IDBVTG4 | 1085103-OPA695IDBVTG4 | OPA695IDBVTG4-ND | 687-OPA695IDBVTG4 | OPA695IDBVTG4 | OPA695IDBVTG4 | 815-OPA695IDBVTG4 | OPA695IDBVTG4 | OPA695IDBVTG4 |
| Product Name | OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVTG4 | Instrumentation, Op Amps, Buffer Amps | 1.7GHz 2900V SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 1 CIRCUIT SOT23-6 | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | |||||
| VOS | 3 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 12900 microamps |