Texas Instruments OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable OPA695IDBVT

Description
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable - OPA695IDBVT - Texas Instruments
Dallas, TX, United States
OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable
OPA695IDBVT
OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable OPA695IDBVT
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16854-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16854-2-ND
Instrumentation, Op Amps, Buffer Amps 296-16854-2-ND
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16854-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16854-1-ND
Instrumentation, Op Amps, Buffer Amps 296-16854-1-ND
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16854-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16854-6-ND
Instrumentation, Op Amps, Buffer Amps 296-16854-6-ND
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVT - 139048-OPA695IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVT
139048-OPA695IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVT 139048-OPA695IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 139048-OPA695IDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.7GHz Amplifier Type: Current Feedback Slew Rate: 4300 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 12.9mA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139048-OPA695IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.7GHz
Amplifier Type: Current Feedback
Slew Rate: 4300 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.9mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.7GHz 120mA SOT-23 Operational Amplifier IC
687-OPA695IDBVT
1.7GHz 120mA SOT-23 Operational Amplifier IC 687-OPA695IDBVT
1.7GHz Op Amp, Current-Feedback, SOT-23, 120mA Output Product overview: OPA695IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 120mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 120mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDBVT can be used for catalog matching and distributor lookup.

1.7GHz Op Amp, Current-Feedback, SOT-23, 120mA Output Product overview: OPA695IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 120mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 120mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6609925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609925
Op Amps 6609925
Texas Instruments OPA695IDBVT

Texas Instruments OPA695IDBVT

Supplier's Site
Op Amps - 6609925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609925P
Op Amps 6609925P
Texas Instruments OPA695IDBVT

Texas Instruments OPA695IDBVT

Supplier's Site
Op Amps - 1219103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219103
Op Amps 1219103
Texas Instruments OPA695IDBVT

Texas Instruments OPA695IDBVT

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA695IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA695IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA695IDBVT
IC OPAMP CFA 1 CIRCUIT SOT23-6

IC OPAMP CFA 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA695IDBVT
High Speed Operational Amplifiers OPA695IDBVT
High Speed Operational Amplifiers Ultra-Wideband Current Feedback

High Speed Operational Amplifiers Ultra-Wideband Current Feedback

Buy Now Datasheet
Op Amp, Wideband Cfb, Sot-23-6, 695; Msl Texas Instruments - 29AH7017 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Wideband Cfb, Sot-23-6, 695; Msl Texas Instruments
29AH7017
Op Amp, Wideband Cfb, Sot-23-6, 695; Msl Texas Instruments 29AH7017
OP AMP, WIDEBAND CFB, SOT-23-6, 695; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, WIDEBAND CFB, SOT-23-6, 695; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA695IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA695IDBVT
Instrumentation, OP Amps, Buffer Amps OPA695IDBVT
IC OPAMP CFA 1 CIRCUIT SOT23-6

IC OPAMP CFA 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA695IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA695IDBVT
Instrumentation, OP Amps, Buffer Amps OPA695IDBVT
Current Feedback Amplifier 1 Circuit SOT-23-6

Current Feedback Amplifier 1 Circuit SOT-23-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA695IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA695IDBVT
IC OPAMP CFA 1 CIRCUIT SOT23-6

IC OPAMP CFA 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA695IDBVT 296-16854-2-ND 139048-OPA695IDBVT 687-OPA695IDBVT 6609925 6609925P OPA695IDBVT OPA695IDBVT 29AH7017 OPA695IDBVT OPA695IDBVT OPA695IDBVT
Product Name OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDBVT 1.7GHz 120mA SOT-23 Operational Amplifier IC Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Op Amp, Wideband Cfb, Sot-23-6, 695; Msl Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 5 to 12 volts 9 volts 5 volts 5 volts
VOS 3 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 12900 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
LMH6628QML Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501MZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details