Wideband Current Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
280MHz Current Feedback Op Amp, 2GHz GBW, 2100V/µs Slew Rate, 190mA Out Product overview: OPA691IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2GHz, 2100V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 2GHz, 2100V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA691IDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 888165-OPA691IDG4
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA691
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Wideband Current Feedback
Current Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA691IDG4 | OPA691IDG4-ND | 687-OPA691IDG4 | 888165-OPA691IDG4 | OPA691IDG4 | OPA691IDG4 | OPA691IDG4 | OPA691IDG4 |
| Product Name | OPA691 Wideband Current Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | 280MHz 2GHz 2100V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA691IDG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 2.5 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 4500 microamps |