Wideband, Voltage Feedback Operational Amplifier With Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233933-OPA690ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
500MHz Op Amp, Voltage Feedback, 1800V/µs Slew Rate, 8-SOIC Product overview: OPA690ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA690ID can be used for catalog matching and distributor lookup.
OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Wideband Voltage Feeback
OP AMP, WIDEBAND VFB, SOIC8, 690; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA690ID | 1233933-OPA690ID | 687-OPA690ID | OPA690ID | 6200082 | 6200082P | OPA690ID-ND | OPA690ID | OPA690ID | 26AJ7852 | OPA690ID | OPA690ID |
| Product Name | OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690ID | 500MHz 1800V SOIC Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Op Amp, Wideband Vfb, Soic8, 690; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||||
| Supply Voltage (VS) | 4.5 to 12 volts | 9 volts | 9 volts | 5 volts | ||||||||
| VOS | 4.5 millivolts | 1 millivolts | ||||||||||
| Quiescent Current (IQ) | 6200 microamps |