The OPA684 is a low-power, current-feedback operational amplifier with a disable function, designed for applications such as broadcast video drivers and ADC input drivers. It is available in a SOT-23-6 package and operates from ±1.4V to ±6V supplies with a quiescent current of 1.7mA. The device provides a bandwidth of 120MHz at a gain of +10, a slew rate of 750V/µs, and an output current of ±120mA. Harmonic distortion is less than -78dBc at 5MHz into a 1kΩ load, and it features a low shutdown current of 100µA. The operating temperature range is -40°C to +85°C, and the disable pin allows the device to enter a high-impedance state when pulled low.
Low-Power, Current Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233925-OPA684IDBVRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 210MHz
Amplifier Type: Current Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Family Name: OPA684
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 160mA
SR - Slew Rate: 820 V/μs
GBP - Gain Bandwidth Product: 1.9GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2501SNT1; NCS2510SNT2; NCS2510SNT2G;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
210MHz Op Amp, 1.9GHz GBW, 820V/µs Slew, 1.7mA, SOT-23-6 Product overview: OPA684IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, 1.9GHz, 820V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 210MHz, 1.9GHz, 820V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA684IDBVRG4 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Low-Power Current Feedback
Current Feedback Amplifier 1 Circuit SOT-23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA684IDBVRG4 | 1233925-OPA684IDBVRG4 | 687-OPA684IDBVRG4 | OPA684IDBVRG4-ND | OPA684IDBVRG4 | OPA684IDBVRG4 | OPA684IDBVRG4 | OPA684IDBVRG4 |
| Product Name | OPA684 Low-Power, Current Feedback Operational Amplifier With Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA684IDBVRG4 | 210MHz 1.9GHz 820V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 12 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 3900 microamps |