650MHz unity gain stable JFET input amplifier 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085085-OPA659IDRBT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 650MHz
Amplifier Type: J-FET
Slew Rate: 2550 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: ±3.5 V to 6.5 V
Operating Supply Current: 32mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 350MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
650MHz Op Amp, JFET Input, 2550V/µs Slew Rate, 1.2nA Ib Product overview: OPA659IDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 2550V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 2550V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA659IDRBT can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
J-FET Amplifier 1 Circuit 8-SON (3x3)
IC OPAMP JFET 1 CIRCUIT 8SON
IC OPAMP JFET 1 CIRCUIT 8SON
High Speed Operational Amplifiers 650MHz unity gain stable JFET inp Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA659IDRBT | 1085085-OPA659IDRBT | 687-OPA659IDRBT | 296-24074-2-ND | OPA659IDRBT | OPA659IDRBT | OPA659IDRBT | OPA659IDRBT |
| Product Name | OPA659 650MHz unity gain stable JFET input amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDRBT | 650MHz 2550V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | SON,SOT-23 | 8-SON (3x3) | Tape and Reel | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | Surface Mount | ||
| Supply Voltage (VS) | 3.5 to 6.5 volts | 7 to 13 volts | 7 volts | |||||
| Source Current (IS) | 32 milliamps | 32 milliamps | 32 milliamps | 32 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts |