Texas Instruments OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier OPA656NB/250G4

Description
Wideband, Unity Gain Stable FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Wideband, Unity Gain Stable FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier - OPA656NB/250G4 - Texas Instruments
Dallas, TX, United States
OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier
OPA656NB/250G4
OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier OPA656NB/250G4
Wideband, Unity Gain Stable FET-Input Operational Amplifier 5-SOT-23 -40 to 85

Wideband, Unity Gain Stable FET-Input Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB/250G4 - 1085078-OPA656NB/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB/250G4
1085078-OPA656NB/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB/250G4 1085078-OPA656NB/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1085078-OPA656NB/250 G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 295 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 230MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1085078-OPA656NB/250G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 295 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 230MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing

Buy Now Datasheet
Singapore, Singapore
500MHz 295V SOT-23 Operational Amplifier IC
687-OPA656NB/250G4
500MHz 295V SOT-23 Operational Amplifier IC 687-OPA656NB/250G4
500MHz FET Op Amp, SOT-23-5, 295V/µs Slew Rate, 1pA Ib Product overview: OPA656NB/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 295V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 295V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656NB/250G4 can be used for catalog matching and distributor lookup.

500MHz FET Op Amp, SOT-23-5, 295V/µs Slew Rate, 1pA Ib Product overview: OPA656NB/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 295V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 295V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656NB/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA656NB/250G4 1085078-OPA656NB/250G4 687-OPA656NB/250G4
Product Name OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB/250G4 500MHz 295V SOT-23 Operational Amplifier IC
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts 8 to 12 volts 12 volts
VOS 0.6000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 16000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers