Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers OPA646UB

Description
OPA646 - OP Amp Single Volt Fdbk 5.5V 8-Pin SOIC
Request a Quote Datasheet
Description
OPA646 - OP Amp Single Volt Fdbk 5.5V 8-Pin SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA646UB - Rochester Electronics
Newburyport, MA, United States
OPA646 - OP Amp Single Volt Fdbk 5.5V 8-Pin SOIC

OPA646 - OP Amp Single Volt Fdbk 5.5V 8-Pin SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA646UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA646UB
Integrated Circuits (ICs) - Linear - Amplifiers OPA646UB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA646UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA646UB
Instrumentation, OP Amps, Buffer Amps OPA646UB
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA646UB OPA646UB OPA646UB
Product Name Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOP; SOP8 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Supply Voltage (VS) 11 volts
Slew Rate 1.80E-4 V/µs 180 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1708934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707SQ/883B - 859574-AD707SQ/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
3 suppliers
INA114 Precision Instrumentation Amplifier - INA114AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers