Rochester Electronics Operational Amplifier IC AD9611BH

Description
OP AMP,4300UV OFFSET-MAX Product overview: AD9611BH from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD9611BH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP AMP,4300UV OFFSET-MAX Product overview: AD9611BH from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD9611BH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-AD9611BH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-AD9611BH
Operational Amplifier IC 687-AD9611BH
OP AMP,4300UV OFFSET-MAX Product overview: AD9611BH from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD9611BH can be used for catalog matching and distributor lookup.

OP AMP,4300UV OFFSET-MAX Product overview: AD9611BH from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD9611BH can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9611BH - 910047-AD9611BH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9611BH
910047-AD9611BH
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9611BH 910047-AD9611BH
Manufacturer: Analog Devices Inc. Win Source Part Number: 910047-AD9611BH Operating Temperature Range: -25°C ~ 85°C Features: General Purpose Amplifier Circuit - TO-8-12 Package: Bulk Package: TO-8 Style, 12 Leads Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-8-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910047-AD9611BH
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier Circuit - TO-8-12
Package: Bulk
Package: TO-8 Style, 12 Leads
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-8-12
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9611BH - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD9611BH
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD9611BH
IC OPAMP GP 1 CIRCUIT TO8-12

IC OPAMP GP 1 CIRCUIT TO8-12

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-AD9611BH 910047-AD9611BH AD9611BH
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9611BH Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers