The OPA615 is a wide-bandwidth DC restoration circuit integrating a 710MHz operational transconductance amplifier and a 730MHz sampling comparator for high-speed signal stabilization, sample-and-hold, and pulse integration. It is available in a 14-pin SOIC package with dimensions compatible with the SO-14 (D) package format, operating from -40°C to +85°C. The device features low input bias current of ±1μA, charge injection of 40fC, and TTL/CMOS-compatible hold control with a 2.5ns delay. Propagation delay is 1.9ns and sample-and-hold feedthrough rejection is 100dB. It meets human body model ESD standards of 1000V and charge device model of 1000V.
Wide Bandwidth, DC Restoration Circuit 14-SOIC -40 to 85
710MHz Sample & Hold Amp, 2500V/µs Slew Rate, 1Ch, 14-SOIC Product overview: OPA615IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710MHz, 2500V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 710MHz, 2500V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-OPA615IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233853-OPA615IDRG4
Packaging: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: DC Restoration
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 710MHz
Family Name: OPA615
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 20mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): ±4 V ~ 6.2 V
Alternative Parts (Cross-Reference): MAX4444ESE+; MAX4201EUK+T; MAX4200ESA+;
Introduction Date: January 11, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | OPA615IDRG4 | 692-OPA615IDRG4 | 1233853-OPA615IDRG4 |
| Product Name | OPA615 Wide Bandwidth, DC Restoration Circuit | 710MHz 2500V SOIC Linear Comparator IC | Linear - Linear - Amplifiers - Video Amps and Modules - OPA615IDRG4 |
| Standards and Certifications | RoHS | ||
| Package Type | SOIC,VSSOP | Tape and Reel | |
| RoHS Compliant | RoHS |