Quad differential comparator in XCEPT (KGD) package, qualified to QML-V standards SMD5962-9673802V9B, with radiation tolerance of 40 kRad(Si)/sec at 0.01 rad/sec dose rate, operating over -55°C to 125°C, with a supply voltage range of 2 V to 36 V single or ±1 V to ±18 V dual, common-mode input voltage including ground, and output compatible with TTL, MOS, and CMOS logic.
Quad Differential Comparator 0-XCEPT -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962-9673802V9B |
| Product Name | LM139-SP Quad Differential Comparator |
| Supply Voltage (VS) | 2 to 36 volts |