The LM193DR is a dual voltage comparator in an 8-pin SOIC package measuring 4.90mm x 3.91mm, designed for operation from a single power supply with a voltage range of 2 to 30 V and an extended temperature range of -55 to 125°C. It features a typical input offset voltage of 9 mV, a maximum input bias current of 250 nA, and a response time of 1.3 µsec. The device supports common-mode input voltage range including ground and offers output compatibility with TTL, MOS, and CMOS logic. It is an industry-standard comparator with ESD protection rated to 2 kV (HBM).
Dual Differential Comparator 8-SOIC -55 to 125
Dual Comparator, 18V, 0.3us, 2-Ch, SOIC, Surface Mount Product overview: LM193DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018663-LM193DR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Test & Measurement
5mV 100nA SOIC-8 Comparators ROHS
IC, COMPARATOR, DUAL, 8SOIC; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open CollectorRoHS Compliant: Yes
IC, COMPARATOR, DUAL, 8SOIC; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open CollectorRoHS Compliant: Yes
IC DUAL DIFF COMPARATOR 8-SOIC
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Analog Comparators Dual Diff GP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM193DR | 692-LM193DR | 018663-LM193DR | LM193DR | 33AH4058 | LM193DR | LM193DR | LM193DR |
| Product Name | LM193 Dual Differential Comparator | Dual SMD 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM193DR | Operational Amplifier/Comparator >> Comparators | Ic, Comparator, Dual, 8Soic; Comparator Type Texas Instruments | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; CMOS, MOS, Open-Collector, TTL |