The OPA552 is a high-voltage, high-current operational amplifier designed for applications such as telephony, audio, servo, and test equipment. It is available in a PDIP-8 package measuring 9.81 mm × 6.35 mm, with a continuous output current of 200 mA, a slew rate of 24 V/µs, and a bandwidth of 12 MHz. The device operates from ±4 V to ±30 V supplies and maintains an output swing within 2 V of the rails. It includes thermal shutdown and output current limiting protection, with a thermal shutdown indicator flag. The OPA552 is optimized for gains of 5 or greater and is specified for operation from -40°C to +125°C.
High-Voltage, High-Current Operational Amplifiers 8-PDIP
12MHz Op Amp, 30V, 200mA, 1Ch, 8-Pin DIP Product overview: OPA552PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 30V, 200mA, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 30V, 200mA, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA552PAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209508-OPA552PAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 24 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Audio, Automation & Process Control
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA552PAG4 | 687-OPA552PAG4 | 209508-OPA552PAG4 | 815-OPA552PAG4 |
| Product Name | OPA552 High-Voltage, High-Current Operational Amplifiers | 12MHz 30V 200mA DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA552PAG4 | IC OPAMP GP 12MHZ 8DIP |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 4 to 30 volts | 30 volts | 8 to 60 volts | |
| VOS | 3 millivolts | 1 millivolts | ||
| Quiescent Current (IQ) | 8500 microamps | |||
| CMRR | 92 dB |