High-Voltage, High-Current Operational Amplifier 5-DDPAK/TO-263
High-Voltage, High-Current Op Amp, 2A Output, 1.4MHz GBW, FET Product overview: OPA544F/500G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2A, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA544F/500G3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 791022-OPA544F/500G3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Power
Current - Input Bias: 15pA
Voltage - Input Offset: 1mV
Family Name: OPA544
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Package: DDPAK/TO-263-5
Output Current per Channel: 4A
SR - Slew Rate: 8 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): 20 V ~ 70 V, ±10 V ~ 35 V
Alternative Parts (Cross-Reference): ADA4700-1ARDZ; OPA544F; OPA544F/500G3; OPA445AU/2K5E4; MC1436CP1; MC1436DR2; MC1436D; MC1436P1;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA544F/500G3 | 687-OPA544F/500G3 | 791022-OPA544F/500G3 |
| Product Name | OPA544 High-Voltage, High-Current Operational Amplifier | 2A 1.4MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA544F/500G3 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | |
| VOS | 5 millivolts | 1 millivolts | |
| Quiescent Current (IQ) | 15000 microamps | ||
| CMRR | 90 dB |