The OPA541 High Power Monolithic Operational Amplifier from Texas Instruments is designed for high-performance applications requiring significant output power. It operates from power supplies up to ±40 V and can deliver continuous output currents of up to 5 A, with peak currents reaching 10 A. The device features programmable current limiting, which can be set using a single external resistor, providing protection for both the amplifier and the load. The OPA541 is available in both TO-3 and low-cost power plastic packages, with the power plastic version utilizing a copper-lead frame to enhance heat dissipation. The TO-3 package is isolated from the circuitry, allowing for direct mounting to heat sinks without the need for special insulators. This operational amplifier is suitable for various applications, including motor drivers, servo amplifiers, audio amplifiers, and programmable power supplies. Its FET input design contributes to its versatility in different circuit configurations.
OPA541 High Power Monolithic Operational Amplifier
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA541AM-BI |
| Product Name | OPA541 High Power Monolithic Operational Amplifier |
| Supply Voltage (VS) | 20 to 70 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 25000 microamps |
| CMRR | 95 dB |
| GBW | 1.6 MHz |