Rochester Electronics Operational Amplifier IC AD8024AR-REEL

Description
IC CFA 4 CIRCUIT 16SOIC Product overview: AD8024AR-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8024AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CFA 4 CIRCUIT 16SOIC Product overview: AD8024AR-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8024AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-AD8024AR-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-AD8024AR-REEL
Operational Amplifier IC 687-AD8024AR-REEL
IC CFA 4 CIRCUIT 16SOIC Product overview: AD8024AR-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8024AR-REEL can be used for catalog matching and distributor lookup.

IC CFA 4 CIRCUIT 16SOIC Product overview: AD8024AR-REEL from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8024AR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8024AR-REEL - 859700-AD8024AR-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8024AR-REEL
859700-AD8024AR-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8024AR-REEL 859700-AD8024AR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859700-AD8024AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier 4 Circuit - 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8024AR-REEL, 2156-AD8024AR-REEL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859700-AD8024AR-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 4 Circuit - 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-AD8024AR-REEL, 2156-AD8024AR-REEL-ADTR-ND

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8024AR-REEL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8024AR-REEL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8024AR-REEL
IC OPAMP CF QUAD LP 50MA 16SOIC

IC OPAMP CF QUAD LP 50MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-AD8024AR-REEL 859700-AD8024AR-REEL AD8024AR-REEL
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8024AR-REEL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers