The OPA4727 is a quad, e-trim™ 20MHz high-precision CMOS operational amplifier specified for operation from -40°C to +125°C. It is available in a TSSOP-14 package. The device features a typical offset of 15mV (max 150mV), offset drift of 0.3mV/°C (max 1.5mV/°C), a bandwidth of 20MHz, a slew rate of 30V/μs, and a quiescent current of 4.3mA per channel. The input common-mode range includes ground, and the output swings within 150mV of the rails. Bias current is maximum 500pA. It is optimized for single-supply operation from 4V to 12V and suited for transimpedance amplifiers, active filters, high-performance audio, and A/D converter drivers.
e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier 14-TSSOP
4-Ch 20MHz CMOS Op Amp, 15uV Vos, 86dB CMRR, TSSOP Product overview: OPA4727AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4727AIPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209503-OPA4727AIPWRG
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4727AIPWRG4 | 687-OPA4727AIPWRG4 | 209503-OPA4727AIPWRG4 |
| Product Name | OPA4727 e-trim(TM) 20MHz, High Precision CMOS Operational Amplifier | 20MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4727AIPWRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts |
| VOS | 0.1750 millivolts | 0.0150 millivolts | |
| Quiescent Current (IQ) | 6500 microamps | ||
| CMRR | 85 dB |