Texas Instruments OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIDG4

Description
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125
Request a Quote
Description
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4348AIDG4 is a quad operational amplifier from Texas Instruments, featuring a bandwidth of 1 MHz and a low supply current of 45 µA. It operates on a single supply voltage ranging from 2.1 V to 5.5 V, making it suitable for low-power applications. The device has rail-to-rail input and output capabilities, which enhance its versatility in various circuit designs. With an input bias current of just 0.5 pA, it is particularly well-suited for high-impedance sensor applications, such as smoke detectors and medical instrumentation. The OPA4348 is available in a compact 14-pin SOIC package and is rated for operation over an extended temperature range of -40°C to +125°C, providing design flexibility for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The OPA4348AIDG4 is a quad operational amplifier from Texas Instruments, featuring a bandwidth of 1 MHz and a low supply current of 45 µA. It operates on a single supply voltage ranging from 2.1 V to 5.5 V, making it suitable for low-power applications. The device has rail-to-rail input and output capabilities, which enhance its versatility in various circuit designs. With an input bias current of just 0.5 pA, it is particularly well-suited for high-impedance sensor applications, such as smoke detectors and medical instrumentation. The OPA4348 is available in a compact 14-pin SOIC package and is rated for operation over an extended temperature range of -40°C to +125°C, providing design flexibility for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp - OPA4348AIDG4 - Texas Instruments
Dallas, TX, United States
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp
OPA4348AIDG4
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIDG4
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125

1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
1MHz 5.5V 10mA Operational Amplifier IC
687-OPA4348AIDG4
1MHz 5.5V 10mA Operational Amplifier IC 687-OPA4348AIDG4
4-Ch 1MHz RRO Op-Amp IC, 5.5V, 10mA, 14SOIC Product overview: OPA4348AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 10mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIDG4 can be used for catalog matching and distributor lookup.

4-Ch 1MHz RRO Op-Amp IC, 5.5V, 10mA, 14SOIC Product overview: OPA4348AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 10mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDG4 - 209492-OPA4348AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDG4
209492-OPA4348AIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDG4 209492-OPA4348AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 209492-OPA4348AIDG4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209492-OPA4348AIDG4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4348AIDG4 687-OPA4348AIDG4 209492-OPA4348AIDG4
Product Name OPA4348 1MHz, 45uA, RRIO, Quad Op Amp 1MHz 5.5V 10mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDG4
Standards RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers