Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5802IM CLC5802IM

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161875-CLC5802IM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161875-CLC5802IM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5802IM - 1161875-CLC5802IM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5802IM
1161875-CLC5802IM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5802IM 1161875-CLC5802IM
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161875-CLC5802IM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161875-CLC5802IM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Industrial Dual 120MHz SOIC Operational Amplifier IC
687-CLC5802IM
Industrial Dual 120MHz SOIC Operational Amplifier IC 687-CLC5802IM
Dual Op Amp, 120MHz BW, 3.5mV Offset, 8-Pin SOIC, Industrial Product overview: CLC5802IM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 120MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 120MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC5802IM can be used for catalog matching and distributor lookup.

Dual Op Amp, 120MHz BW, 3.5mV Offset, 8-Pin SOIC, Industrial Product overview: CLC5802IM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 120MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 120MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC5802IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CLC5802IM - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC5802IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC5802IM
Integrated Circuits (ICs) - Linear - Amplifiers CLC5802IM
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC5802IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC5802IM
Instrumentation, OP Amps, Buffer Amps CLC5802IM
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1161875-CLC5802IM 687-CLC5802IM CLC5802IM CLC5802IM CLC5802IM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5802IM Industrial Dual 120MHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Pins 8
Package Type SOP; SOP8 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed Removed; Obsolete
Supply Voltage (VS) 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2264473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers