High Precision, Low Noise Operational Amplifiers 14-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA4228UAE4 |
| Product Name | OPA4228 High Precision, Low Noise Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 5 to 36 volts |
| VOS | 0.0750 millivolts |
| Quiescent Current (IQ) | 3800 microamps |
| CMRR | 120 dB |